L-com, Inc. Gender Changer, Mini DIN 6 Female / Female DMB536F

Description
These handy adapters can be used to join two male cables together to extend cable length. The all metal outer housing provides durability and protects against EMI/RFI. Connectors are female to female, contacts are gold plated, wiring is straight through. All stock ships same day. Features Allows two male Mini DIN connectors to mate Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for ease of compatibility Connector options are Mini DIN 6 or 8; genders are female to female Application KVM Peripheral extension Cable extension
Datasheet
Description
These handy adapters can be used to join two male cables together to extend cable length. The all metal outer housing provides durability and protects against EMI/RFI. Connectors are female to female, contacts are gold plated, wiring is straight through. All stock ships same day. Features Allows two male Mini DIN connectors to mate Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for ease of compatibility Connector options are Mini DIN 6 or 8; genders are female to female Application KVM Peripheral extension Cable extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Changer, Mini DIN 6 Female / Female - DMB536F - L-com, Inc.
North Andover, MA, United States
Gender Changer, Mini DIN 6 Female / Female
DMB536F
Gender Changer, Mini DIN 6 Female / Female DMB536F
These handy adapters can be used to join two male cables together to extend cable length. The all metal outer housing provides durability and protects against EMI/RFI. Connectors are female to female, contacts are gold plated, wiring is straight through. All stock ships same day. Features Allows two male Mini DIN connectors to mate Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for ease of compatibility Connector options are Mini DIN 6 or 8; genders are female to female Application KVM Peripheral extension Cable extension

These handy adapters can be used to join two male cables together to extend cable length. The all metal outer housing provides durability and protects against EMI/RFI. Connectors are female to female, contacts are gold plated, wiring is straight through. All stock ships same day.

Features

  • Allows two male Mini DIN connectors to mate
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through for ease of compatibility
  • Connector options are Mini DIN 6 or 8; genders are female to female

Application

  • KVM
  • Peripheral extension
  • Cable extension
Supplier's Site Datasheet
Adpt Gndr Chgr Mini-Din 6 F/f L-Com - 89M9414 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Mini-Din 6 F/f L-Com
89M9414
Adpt Gndr Chgr Mini-Din 6 F/f L-Com 89M9414
ADPT GNDR CHGR MINI-DIN 6 F/F

ADPT GNDR CHGR MINI-DIN 6 F/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DMB536F 89M9414
Product Name Gender Changer, Mini DIN 6 Female / Female Adpt Gndr Chgr Mini-Din 6 F/f L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Drawer ® 75 Housing Socket housing panel float mount - 075MSF - Anderson Power Products
Specs
Mounting Float Mount
View Details
3 suppliers