L-com, Inc. Monitor Adapter, HD15M / DB9M Slimline PS2 to IBM DMA100MM

Description
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features Allows connection of older monitors with DB9 ports to the newer HD15 style Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Application Analog video VGA Video display
Description
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features Allows connection of older monitors with DB9 ports to the newer HD15 style Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Application Analog video VGA Video display

Suppliers

Company
Product
Description
Supplier Links
Monitor Adapter, HD15M / DB9M Slimline PS2 to IBM - DMA100MM - L-com, Inc.
North Andover, MA, United States
Monitor Adapter, HD15M / DB9M Slimline PS2 to IBM
DMA100MM
Monitor Adapter, HD15M / DB9M Slimline PS2 to IBM DMA100MM
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features Allows connection of older monitors with DB9 ports to the newer HD15 style Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Application Analog video VGA Video display

Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Allows connection of older monitors with DB9 ports to the newer HD15 style
  • Fully shielded to protect against EMI (electromagnetic interference)
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • Analog video
  • VGA
  • Video display
Supplier's Site
Adpt Vga Ps2 Mon Db9M/hd15M L-Com - 89M9408 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Vga Ps2 Mon Db9M/hd15M L-Com
89M9408
Adpt Vga Ps2 Mon Db9M/hd15M L-Com 89M9408
ADPT VGA PS2 MON DB9M/HD15M

ADPT VGA PS2 MON DB9M/HD15M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DMA100MM 89M9408
Product Name Monitor Adapter, HD15M / DB9M Slimline PS2 to IBM Adpt Vga Ps2 Mon Db9M/hd15M L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details