L-com, Inc. Slimline Null Modem Adapter, DB25 Full Handshake, Male / Female DMA071MF

Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to full handshake null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application Null modem RS-232 DTE/DCE communications Serial data transfer
Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to full handshake null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application Null modem RS-232 DTE/DCE communications Serial data transfer

Suppliers

Company
Product
Description
Supplier Links
Slimline Null Modem Adapter, DB25 Full Handshake, Male / Female - DMA071MF - L-com, Inc.
North Andover, MA, United States
Slimline Null Modem Adapter, DB25 Full Handshake, Male / Female
DMA071MF
Slimline Null Modem Adapter, DB25 Full Handshake, Male / Female DMA071MF
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to full handshake null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application Null modem RS-232 DTE/DCE communications Serial data transfer

Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative.

Features

  • Converts standard, straight wired cables to full handshake null modem wiring
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Slimline design reduces leverage strain on computer ports
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • Null modem
  • RS-232
  • DTE/DCE communications
  • Serial data transfer
Supplier's Site
Adpt Modem Db25M/f Full L-Com - 61H9018 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Modem Db25M/f Full L-Com
61H9018
Adpt Modem Db25M/f Full L-Com 61H9018
ADPT MODEM DB25M/F FULL

ADPT MODEM DB25M/F FULL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DMA071MF 61H9018
Product Name Slimline Null Modem Adapter, DB25 Full Handshake, Male / Female Adpt Modem Db25M/f Full L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details