L-com, Inc. Slimline Null Modem Adapter, DB25 Std. Handshake, Male / Female DMA070MF

Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application Null modem RS-232 DTE/DCE communications Serial data transfer
Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application Null modem RS-232 DTE/DCE communications Serial data transfer

Suppliers

Company
Product
Description
Supplier Links
Slimline Null Modem Adapter, DB25 Std. Handshake, Male / Female - DMA070MF - L-com, Inc.
North Andover, MA, United States
Slimline Null Modem Adapter, DB25 Std. Handshake, Male / Female
DMA070MF
Slimline Null Modem Adapter, DB25 Std. Handshake, Male / Female DMA070MF
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application Null modem RS-232 DTE/DCE communications Serial data transfer

Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative.

Features

  • Converts standard, straight wired cables to null modem wiring
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Slimline design reduces leverage strain on computer ports
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • Null modem
  • RS-232
  • DTE/DCE communications
  • Serial data transfer
Supplier's Site
Adpt Modem Db25M/f Std Rohs Compliant L-Com - 61H9017 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Modem Db25M/f Std Rohs Compliant L-Com
61H9017
Adpt Modem Db25M/f Std Rohs Compliant L-Com 61H9017
ADPT MODEM DB25M/F STD ROHS COMPLIANT: YES

ADPT MODEM DB25M/F STD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DMA070MF 61H9017
Product Name Slimline Null Modem Adapter, DB25 Std. Handshake, Male / Female Adpt Modem Db25M/f Std Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - FBS-SUB-9-BU-2X5POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers