L-com, Inc. Slimline Null Modem Adapter, DB9 Male / Female DMA060MF

Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application DTE/DCE communications Null modem RS-232 Serial data transfer
Datasheet
Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application DTE/DCE communications Null modem RS-232 Serial data transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Null Modem Adapter, DB9 Male / Female - DMA060MF - L-com, Inc.
North Andover, MA, United States
Slimline Null Modem Adapter, DB9 Male / Female
DMA060MF
Slimline Null Modem Adapter, DB9 Male / Female DMA060MF
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Converts standard, straight wired cables to null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application DTE/DCE communications Null modem RS-232 Serial data transfer

Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative.

Features

  • Converts standard, straight wired cables to null modem wiring
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Slimline design reduces leverage strain on computer ports
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • DTE/DCE communications
  • Null modem
  • RS-232
  • Serial data transfer
Supplier's Site
Null Modem Adapter, Db9 Male Db9 Female; D Sub Connector A L-Com - 61H9016 - Newark, An Avnet Company
Chicago, IL, United States
Null Modem Adapter, Db9 Male Db9 Female; D Sub Connector A L-Com
61H9016
Null Modem Adapter, Db9 Male Db9 Female; D Sub Connector A L-Com 61H9016
NULL MODEM ADAPTER, DB9 MALE DB9 FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

NULL MODEM ADAPTER, DB9 MALE DB9 FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Slimline Null Modem Adapter, DB9 Male / Female - 70126440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Slimline Null Modem Adapter, DB9 Male / Female
70126440
Adapter, Slimline Null Modem Adapter, DB9 Male / Female 70126440
L-Com Slimline Null Modem Adapter, DB9 Male/Female Features Converts standard, straight wired cables to null modem wiring Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements

L-Com Slimline Null Modem Adapter, DB9 Male/Female
Features

  • Converts standard, straight wired cables to null modem wiring
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Slimline design reduces leverage strain on computer ports
  • UL grade 94V-0 connector insulator satisfies flammability requirements
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DMA060MF 61H9016 70126440
Product Name Slimline Null Modem Adapter, DB9 Male / Female Null Modem Adapter, Db9 Male Db9 Female; D Sub Connector A L-Com Adapter, Slimline Null Modem Adapter, DB9 Male / Female
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers