L-com, Inc. Slimline Reversing Adapter, Pins 2 and 3, DB25 Male / Female DMA040MF

Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through except pin 2 & 3 reversed Application Null modem RS-232 DTE/DCE communications Serial data transfer
Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through except pin 2 & 3 reversed Application Null modem RS-232 DTE/DCE communications Serial data transfer

Suppliers

Company
Product
Description
Supplier Links
Slimline Reversing Adapter, Pins 2 and 3, DB25 Male / Female - DMA040MF - L-com, Inc.
North Andover, MA, United States
Slimline Reversing Adapter, Pins 2 and 3, DB25 Male / Female
DMA040MF
Slimline Reversing Adapter, Pins 2 and 3, DB25 Male / Female DMA040MF
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through except pin 2 & 3 reversed Application Null modem RS-232 DTE/DCE communications Serial data transfer

Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative.

Features

  • Gold contact plating provides reliable connections with repeated mating cycles
  • Slimline design reduces leverage strain on computer ports
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through except pin 2 & 3 reversed

Application

  • Null modem
  • RS-232
  • DTE/DCE communications
  • Serial data transfer
Supplier's Site
Adpt Reverser 2&3 Db25M/f L-Com - 89M9405 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Reverser 2&3 Db25M/f L-Com
89M9405
Adpt Reverser 2&3 Db25M/f L-Com 89M9405
ADPT REVERSER 2&3 DB25M/F

ADPT REVERSER 2&3 DB25M/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DMA040MF 89M9405
Product Name Slimline Reversing Adapter, Pins 2 and 3, DB25 Male / Female Adpt Reverser 2&3 Db25M/f L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22029-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details