L-com, Inc. Slimline AT Adapter, DB9 Male / DB25 Female DMA010MF

Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, gold plated contacts for the best conductivity and low profile design for tight spaces. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles Low profile design allows for use in tight spaces Converts standard serial cables to AT modem wiring Application DCE Modem Test WAN
Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, gold plated contacts for the best conductivity and low profile design for tight spaces. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles Low profile design allows for use in tight spaces Converts standard serial cables to AT modem wiring Application DCE Modem Test WAN

Suppliers

Company
Product
Description
Supplier Links
Slimline AT Adapter, DB9 Male / DB25 Female - DMA010MF - L-com, Inc.
North Andover, MA, United States
Slimline AT Adapter, DB9 Male / DB25 Female
DMA010MF
Slimline AT Adapter, DB9 Male / DB25 Female DMA010MF
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, gold plated contacts for the best conductivity and low profile design for tight spaces. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles Low profile design allows for use in tight spaces Converts standard serial cables to AT modem wiring Application DCE Modem Test WAN

Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, gold plated contacts for the best conductivity and low profile design for tight spaces. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. All stock ships same day.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Low profile design allows for use in tight spaces
  • Converts standard serial cables to AT modem wiring

Application

  • DCE
  • Modem
  • Test
  • WAN
Supplier's Site
Adpt Ser Port Db9M/db25F L-Com - 96H7638 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Ser Port Db9M/db25F L-Com
96H7638
Adpt Ser Port Db9M/db25F L-Com 96H7638
ADPT SER PORT DB9M/DB25F

ADPT SER PORT DB9M/DB25F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DMA010MF 96H7638
Product Name Slimline AT Adapter, DB9 Male / DB25 Female Adpt Ser Port Db9M/db25F L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details