L-com, Inc. Slimline AT Adapter, DB9 Female / DB25 Male DMA010FM

Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, gold plated contacts for the best conductivity and low profile design for tight spaces. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Low profile design allows for use in tight spaces Application Modem Test DCE WAN
Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, gold plated contacts for the best conductivity and low profile design for tight spaces. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Low profile design allows for use in tight spaces Application Modem Test DCE WAN

Suppliers

Company
Product
Description
Supplier Links
Slimline AT Adapter, DB9 Female / DB25 Male - DMA010FM - L-com, Inc.
North Andover, MA, United States
Slimline AT Adapter, DB9 Female / DB25 Male
DMA010FM
Slimline AT Adapter, DB9 Female / DB25 Male DMA010FM
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, gold plated contacts for the best conductivity and low profile design for tight spaces. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Low profile design allows for use in tight spaces Application Modem Test DCE WAN

Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, gold plated contacts for the best conductivity and low profile design for tight spaces. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. All stock ships same day.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Converts standard serial cables to AT modem wiring
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Low profile design allows for use in tight spaces

Application

  • Modem
  • Test
  • DCE
  • WAN
Supplier's Site
Adpt Ser Port Db9F/db25M Rohs Compliant L-Com - 89M9401 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Ser Port Db9F/db25M Rohs Compliant L-Com
89M9401
Adpt Ser Port Db9F/db25M Rohs Compliant L-Com 89M9401
ADPT SER PORT DB9F/DB25M ROHS COMPLIANT: YES

ADPT SER PORT DB9F/DB25M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DMA010FM 89M9401
Product Name Slimline AT Adapter, DB9 Female / DB25 Male Adpt Ser Port Db9F/db25M Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-051TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers