L-com, Inc. Deluxe Data Line Monitor, DB25 Male / Female DLMS-2

Description
The DLMS-2 provides the user with the ability to determine the true status of the operating port. When the Data Line Monitor is inserted between the data terminal and the data transmission equipment, it continuously monitors and displays the seven most critical lines of the RS232 data path. The indicators show red for a positive high and green for a negative low. The monitored lines are: Transmit Data (TD) pin 2, Receive Data (RD) pin 3, Request to Send (RTS) pin 4, Clear to Send (CTS) pin 5, Data Set Ready (DSR) pin 6, Data Carrier Detect (DCD) pin 8, and Data Terminal Ready (DTR) pin 20. Each LED circuit draws about 3 ma and operates in the EIA range of 3.5 to 25 volts. The chrome plated metal enclosure provides shielding and can take extensive abuse. Features Colored LEDs provide easy identification of data line status Connectors are DB25 male to female Determines the status of operating ports by monitoring key data lines Fully shielded metal shell provides durability Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 Serial Telecommunications Test
Description
The DLMS-2 provides the user with the ability to determine the true status of the operating port. When the Data Line Monitor is inserted between the data terminal and the data transmission equipment, it continuously monitors and displays the seven most critical lines of the RS232 data path. The indicators show red for a positive high and green for a negative low. The monitored lines are: Transmit Data (TD) pin 2, Receive Data (RD) pin 3, Request to Send (RTS) pin 4, Clear to Send (CTS) pin 5, Data Set Ready (DSR) pin 6, Data Carrier Detect (DCD) pin 8, and Data Terminal Ready (DTR) pin 20. Each LED circuit draws about 3 ma and operates in the EIA range of 3.5 to 25 volts. The chrome plated metal enclosure provides shielding and can take extensive abuse. Features Colored LEDs provide easy identification of data line status Connectors are DB25 male to female Determines the status of operating ports by monitoring key data lines Fully shielded metal shell provides durability Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 Serial Telecommunications Test

Suppliers

Company
Product
Description
Supplier Links
Deluxe Data Line Monitor, DB25 Male / Female - DLMS-2 - L-com, Inc.
North Andover, MA, United States
Deluxe Data Line Monitor, DB25 Male / Female
DLMS-2
Deluxe Data Line Monitor, DB25 Male / Female DLMS-2
The DLMS-2 provides the user with the ability to determine the true status of the operating port. When the Data Line Monitor is inserted between the data terminal and the data transmission equipment, it continuously monitors and displays the seven most critical lines of the RS232 data path. The indicators show red for a positive high and green for a negative low. The monitored lines are: Transmit Data (TD) pin 2, Receive Data (RD) pin 3, Request to Send (RTS) pin 4, Clear to Send (CTS) pin 5, Data Set Ready (DSR) pin 6, Data Carrier Detect (DCD) pin 8, and Data Terminal Ready (DTR) pin 20. Each LED circuit draws about 3 ma and operates in the EIA range of 3.5 to 25 volts. The chrome plated metal enclosure provides shielding and can take extensive abuse. Features Colored LEDs provide easy identification of data line status Connectors are DB25 male to female Determines the status of operating ports by monitoring key data lines Fully shielded metal shell provides durability Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 Serial Telecommunications Test

The DLMS-2 provides the user with the ability to determine the true status of the operating port. When the Data Line Monitor is inserted between the data terminal and the data transmission equipment, it continuously monitors and displays the seven most critical lines of the RS232 data path. The indicators show red for a positive high and green for a negative low. The monitored lines are: Transmit Data (TD) pin 2, Receive Data (RD) pin 3, Request to Send (RTS) pin 4, Clear to Send (CTS) pin 5, Data Set Ready (DSR) pin 6, Data Carrier Detect (DCD) pin 8, and Data Terminal Ready (DTR) pin 20. Each LED circuit draws about 3 ma and operates in the EIA range of 3.5 to 25 volts. The chrome plated metal enclosure provides shielding and can take extensive abuse.

Features

  • Colored LEDs provide easy identification of data line status
  • Connectors are DB25 male to female
  • Determines the status of operating ports by monitoring key data lines
  • Fully shielded metal shell provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • RS-232
  • Serial
  • Telecommunications
  • Test
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number DLMS-2
Product Name Deluxe Data Line Monitor, DB25 Male / Female
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details