L-com, Inc. Molded Cable, Mini DIN 8 Male / Male, 6.0 ft DK238MM-6

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for Macintosh applications Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Application Apple Serial port Camcorder Control interface Sun Keyboard/mouse
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for Macintosh applications Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Application Apple Serial port Camcorder Control interface Sun Keyboard/mouse

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, Mini DIN 8 Male / Male, 6.0 ft - DK238MM-6 - L-com, Inc.
North Andover, MA, United States
Molded Cable, Mini DIN 8 Male / Male, 6.0 ft
DK238MM-6
Molded Cable, Mini DIN 8 Male / Male, 6.0 ft DK238MM-6
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for Macintosh applications Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Application Apple Serial port Camcorder Control interface Sun Keyboard/mouse

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for Macintosh applications
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray

Application

  • Apple Serial port
  • Camcorder
  • Control interface
  • Sun Keyboard/mouse
Supplier's Site
Cbl Md8 Male/ Md8 Male 6 L-Com - 65J9788 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md8 Male/ Md8 Male 6 L-Com
65J9788
Cbl Md8 Male/ Md8 Male 6 L-Com 65J9788
CBL MD8 MALE/ MD8 MALE 6

CBL MD8 MALE/ MD8 MALE 6

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK238MM-6 65J9788
Product Name Molded Cable, Mini DIN 8 Male / Male, 6.0 ft Cbl Md8 Male/ Md8 Male 6 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, 75Ohm Double Shielded Video Cable - SALE-8909 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Connector Type BNC
View Details