L-com, Inc. Molded Cable, Mini DIN 8 Male / Male, 20.0 ft DK238MM-20

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for Macintosh applications Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Control interface Sun Keyboard/mouse Apple Serial port Camcorder
Datasheet
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for Macintosh applications Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Control interface Sun Keyboard/mouse Apple Serial port Camcorder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, Mini DIN 8 Male / Male, 20.0 ft - DK238MM-20 - L-com, Inc.
North Andover, MA, United States
Molded Cable, Mini DIN 8 Male / Male, 20.0 ft
DK238MM-20
Molded Cable, Mini DIN 8 Male / Male, 20.0 ft DK238MM-20
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for Macintosh applications Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Control interface Sun Keyboard/mouse Apple Serial port Camcorder

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for Macintosh applications
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Control interface
  • Sun Keyboard/mouse
  • Apple Serial port
  • Camcorder
Supplier's Site
Cable Assembly, Mini Din Plug/plug, 6M, Grey; Connector Type A L-Com - 89M9396 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Mini Din Plug/plug, 6M, Grey; Connector Type A L-Com
89M9396
Cable Assembly, Mini Din Plug/plug, 6M, Grey; Connector Type A L-Com 89M9396
CABLE ASSEMBLY, MINI DIN PLUG/PLUG, 6M, GREY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, MINI DIN PLUG/PLUG, 6M, GREY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK238MM-20 89M9396
Product Name Molded Cable, Mini DIN 8 Male / Male, 20.0 ft Cable Assembly, Mini Din Plug/plug, 6M, Grey; Connector Type A L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60034A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details