L-com, Inc. Molded Cable, Mini DIN 8 Male / Male, 1.0 ft DK238MM-1

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for Macintosh applications Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Apple Serial port Camcorder Sun Keyboard/mouse Control interface
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for Macintosh applications Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Apple Serial port Camcorder Sun Keyboard/mouse Control interface

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, Mini DIN 8 Male / Male, 1.0 ft - DK238MM-1 - L-com, Inc.
North Andover, MA, United States
Molded Cable, Mini DIN 8 Male / Male, 1.0 ft
DK238MM-1
Molded Cable, Mini DIN 8 Male / Male, 1.0 ft DK238MM-1
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for Macintosh applications Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Apple Serial port Camcorder Sun Keyboard/mouse Control interface

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for Macintosh applications
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Mini DIN 8 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Apple Serial port
  • Camcorder
  • Sun Keyboard/mouse
  • Control interface
Supplier's Site
Cbl Md8 Male/ Md8 Male 1 L-Com - 89M9393 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md8 Male/ Md8 Male 1 L-Com
89M9393
Cbl Md8 Male/ Md8 Male 1 L-Com 89M9393
CBL MD8 MALE/ MD8 MALE 1

CBL MD8 MALE/ MD8 MALE 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK238MM-1 89M9393
Product Name Molded Cable, Mini DIN 8 Male / Male, 1.0 ft Cbl Md8 Male/ Md8 Male 1 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details