L-com, Inc. Molded Extension Cable, Mini DIN 8 Male / Female, 6.0 ft DK238MF-6

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point All lines wired straight through for extending Mini DIN 8 position cables Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Camcorder Control interface Apple Serial port Sun Keyboard/mouse
Datasheet
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point All lines wired straight through for extending Mini DIN 8 position cables Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Camcorder Control interface Apple Serial port Sun Keyboard/mouse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, Mini DIN 8 Male / Female, 6.0 ft - DK238MF-6 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, Mini DIN 8 Male / Female, 6.0 ft
DK238MF-6
Molded Extension Cable, Mini DIN 8 Male / Female, 6.0 ft DK238MF-6
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point All lines wired straight through for extending Mini DIN 8 position cables Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Camcorder Control interface Apple Serial port Sun Keyboard/mouse

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • All lines wired straight through for extending Mini DIN 8 position cables
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Camcorder
  • Control interface
  • Apple Serial port
  • Sun Keyboard/mouse
Supplier's Site
Cable Assembly, Mini Din Plug/receptacle, 6Ft,grey; Connector Type A L-Com - 89M9392 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Mini Din Plug/receptacle, 6Ft,grey; Connector Type A L-Com
89M9392
Cable Assembly, Mini Din Plug/receptacle, 6Ft,grey; Connector Type A L-Com 89M9392
CABLE ASSEMBLY, MINI DIN PLUG/RECEPTACLE, 6FT,GREY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, MINI DIN PLUG/RECEPTACLE, 6FT,GREY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK238MF-6 89M9392
Product Name Molded Extension Cable, Mini DIN 8 Male / Female, 6.0 ft Cable Assembly, Mini Din Plug/receptacle, 6Ft,grey; Connector Type A L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details