L-com, Inc. Molded Extension Cable, Mini DIN 8 Male / Female, 3.0 ft DK238MF-3

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point All lines wired straight through for extending Mini DIN 8 position cables Gold plated contacts provide reliable connections with repeated mating cycles Application Apple Serial port Camcorder Control interface Sun Keyboard/mouse
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point All lines wired straight through for extending Mini DIN 8 position cables Gold plated contacts provide reliable connections with repeated mating cycles Application Apple Serial port Camcorder Control interface Sun Keyboard/mouse

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, Mini DIN 8 Male / Female, 3.0 ft - DK238MF-3 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, Mini DIN 8 Male / Female, 3.0 ft
DK238MF-3
Molded Extension Cable, Mini DIN 8 Male / Female, 3.0 ft DK238MF-3
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point All lines wired straight through for extending Mini DIN 8 position cables Gold plated contacts provide reliable connections with repeated mating cycles Application Apple Serial port Camcorder Control interface Sun Keyboard/mouse

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • All lines wired straight through for extending Mini DIN 8 position cables
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Apple Serial port
  • Camcorder
  • Control interface
  • Sun Keyboard/mouse
Supplier's Site
Cbl Md8 Male/ Md8 Female 3 L-Com - 89M9391 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md8 Male/ Md8 Female 3 L-Com
89M9391
Cbl Md8 Male/ Md8 Female 3 L-Com 89M9391
CBL MD8 MALE/ MD8 FEMALE 3

CBL MD8 MALE/ MD8 FEMALE 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK238MF-3 89M9391
Product Name Molded Extension Cable, Mini DIN 8 Male / Female, 3.0 ft Cbl Md8 Male/ Md8 Female 3 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details