L-com, Inc. Molded Extension Cable, Mini DIN 8 Male / Female, 25.0 ft DK238MF-25

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point All lines wired straight through for extending Mini DIN 8 position cables Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Application Apple Serial port Camcorder Control interface Sun Keyboard/mouse
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point All lines wired straight through for extending Mini DIN 8 position cables Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Application Apple Serial port Camcorder Control interface Sun Keyboard/mouse

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, Mini DIN 8 Male / Female, 25.0 ft - DK238MF-25 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, Mini DIN 8 Male / Female, 25.0 ft
DK238MF-25
Molded Extension Cable, Mini DIN 8 Male / Female, 25.0 ft DK238MF-25
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point All lines wired straight through for extending Mini DIN 8 position cables Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Application Apple Serial port Camcorder Control interface Sun Keyboard/mouse

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • All lines wired straight through for extending Mini DIN 8 position cables
  • Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray

Application

  • Apple Serial port
  • Camcorder
  • Control interface
  • Sun Keyboard/mouse
Supplier's Site
Cbl Md8 Male/ Md8 Female 25 L-Com - 65J9786 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md8 Male/ Md8 Female 25 L-Com
65J9786
Cbl Md8 Male/ Md8 Female 25 L-Com 65J9786
CBL MD8 MALE/ MD8 FEMALE 25

CBL MD8 MALE/ MD8 FEMALE 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK238MF-25 65J9786
Product Name Molded Extension Cable, Mini DIN 8 Male / Female, 25.0 ft Cbl Md8 Male/ Md8 Female 25 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6048A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details