L-com, Inc. Molded Extension Cable, Mini DIN 8 Male / Female, 20.0 ft DK238MF-20

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 8 position cables Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control interface Apple Serial port Camcorder Sun Keyboard/mouse
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 8 position cables Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control interface Apple Serial port Camcorder Sun Keyboard/mouse

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, Mini DIN 8 Male / Female, 20.0 ft - DK238MF-20 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, Mini DIN 8 Male / Female, 20.0 ft
DK238MF-20
Molded Extension Cable, Mini DIN 8 Male / Female, 20.0 ft DK238MF-20
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 8 position cables Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control interface Apple Serial port Camcorder Sun Keyboard/mouse

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending Mini DIN 8 position cables
  • Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Control interface
  • Apple Serial port
  • Camcorder
  • Sun Keyboard/mouse
Supplier's Site
Cbl Md8 Male/ Md8 Female 20 L-Com - 89M9390 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md8 Male/ Md8 Female 20 L-Com
89M9390
Cbl Md8 Male/ Md8 Female 20 L-Com 89M9390
CBL MD8 MALE/ MD8 FEMALE 20

CBL MD8 MALE/ MD8 FEMALE 20

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK238MF-20 89M9390
Product Name Molded Extension Cable, Mini DIN 8 Male / Female, 20.0 ft Cbl Md8 Male/ Md8 Female 20 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details