L-com, Inc. Molded Extension Cable, Mini DIN 8 Male / Female, 15.0 ft DK238MF-15

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 8 position cables Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Apple Serial port Sun Keyboard/mouse Camcorder Control interface
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 8 position cables Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Apple Serial port Sun Keyboard/mouse Camcorder Control interface

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, Mini DIN 8 Male / Female, 15.0 ft - DK238MF-15 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, Mini DIN 8 Male / Female, 15.0 ft
DK238MF-15
Molded Extension Cable, Mini DIN 8 Male / Female, 15.0 ft DK238MF-15
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 8 position cables Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Apple Serial port Sun Keyboard/mouse Camcorder Control interface

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending Mini DIN 8 position cables
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Apple Serial port
  • Sun Keyboard/mouse
  • Camcorder
  • Control interface
Supplier's Site
Cbl Md8 Male/ Md8 Female 15 L-Com - 89M9389 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md8 Male/ Md8 Female 15 L-Com
89M9389
Cbl Md8 Male/ Md8 Female 15 L-Com 89M9389
CBL MD8 MALE/ MD8 FEMALE 15

CBL MD8 MALE/ MD8 FEMALE 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK238MF-15 89M9389
Product Name Molded Extension Cable, Mini DIN 8 Male / Female, 15.0 ft Cbl Md8 Male/ Md8 Female 15 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details