L-com, Inc. Molded Extension Cable, Mini DIN 8 Male / Female, 10.0 ft DK238MF-10

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 8 position cables Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control interface Apple Serial port Camcorder Sun Keyboard/mouse
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 8 position cables Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control interface Apple Serial port Camcorder Sun Keyboard/mouse

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, Mini DIN 8 Male / Female, 10.0 ft - DK238MF-10 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, Mini DIN 8 Male / Female, 10.0 ft
DK238MF-10
Molded Extension Cable, Mini DIN 8 Male / Female, 10.0 ft DK238MF-10
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 8 position cables Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control interface Apple Serial port Camcorder Sun Keyboard/mouse

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending Mini DIN 8 position cables
  • Mini DIN 8 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Control interface
  • Apple Serial port
  • Camcorder
  • Sun Keyboard/mouse
Supplier's Site
Cbl Md8 Male/ Md8 Female 10 L-Com - 89M9388 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md8 Male/ Md8 Female 10 L-Com
89M9388
Cbl Md8 Male/ Md8 Female 10 L-Com 89M9388
CBL MD8 MALE/ MD8 FEMALE 10

CBL MD8 MALE/ MD8 FEMALE 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK238MF-10 89M9388
Product Name Molded Extension Cable, Mini DIN 8 Male / Female, 10.0 ft Cbl Md8 Male/ Md8 Female 10 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details