L-com, Inc. Molded Cable, Mini DIN 6 Male / Male, 6.0 ft DK226MM-6

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application PS/2 Analog audio Gaming peripherals Power Supply Connection
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application PS/2 Analog audio Gaming peripherals Power Supply Connection

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, Mini DIN 6 Male / Male, 6.0 ft - DK226MM-6 - L-com, Inc.
North Andover, MA, United States
Molded Cable, Mini DIN 6 Male / Male, 6.0 ft
DK226MM-6
Molded Cable, Mini DIN 6 Male / Male, 6.0 ft DK226MM-6
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application PS/2 Analog audio Gaming peripherals Power Supply Connection

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for keyboard and mouse applications
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles

Application

  • PS/2
  • Analog audio
  • Gaming peripherals
  • Power Supply Connection
Supplier's Site
Cbl Md6 Male/ Md6 Male 6 Rohs Compliant L-Com - 07C7716 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md6 Male/ Md6 Male 6 Rohs Compliant L-Com
07C7716
Cbl Md6 Male/ Md6 Male 6 Rohs Compliant L-Com 07C7716
CBL MD6 MALE/ MD6 MALE 6 ROHS COMPLIANT: YES

CBL MD6 MALE/ MD6 MALE 6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK226MM-6 07C7716
Product Name Molded Cable, Mini DIN 6 Male / Male, 6.0 ft Cbl Md6 Male/ Md6 Male 6 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Bantam Plug to XK Micro-Hook, Test Cable - 2620XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details