L-com, Inc. Molded Cable, Mini DIN 6 Male / Male, 3.0 ft DK226MM-3

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio Gaming peripherals Power Supply Connection PS/2
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio Gaming peripherals Power Supply Connection PS/2

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, Mini DIN 6 Male / Male, 3.0 ft - DK226MM-3 - L-com, Inc.
North Andover, MA, United States
Molded Cable, Mini DIN 6 Male / Male, 3.0 ft
DK226MM-3
Molded Cable, Mini DIN 6 Male / Male, 3.0 ft DK226MM-3
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio Gaming peripherals Power Supply Connection PS/2

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for keyboard and mouse applications
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles

Application

  • Analog audio
  • Gaming peripherals
  • Power Supply Connection
  • PS/2
Supplier's Site
Fort Worth, TX, USA
MOLDED CABLE, MINI DIN 6 MALE/MALE 3 FT
70126649
MOLDED CABLE, MINI DIN 6 MALE/MALE 3 FT 70126649
MOLDED CABLE, MINI DIN 6 MALE/MALE 3 FT

MOLDED CABLE, MINI DIN 6 MALE/MALE 3 FT

Supplier's Site
Cbl Md6 Male/ Md6 Male 3 Rohs Compliant L-Com - 36J9165 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md6 Male/ Md6 Male 3 Rohs Compliant L-Com
36J9165
Cbl Md6 Male/ Md6 Male 3 Rohs Compliant L-Com 36J9165
CBL MD6 MALE/ MD6 MALE 3 ROHS COMPLIANT: YES

CBL MD6 MALE/ MD6 MALE 3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DK226MM-3 70126649 36J9165
Product Name Molded Cable, Mini DIN 6 Male / Male, 3.0 ft MOLDED CABLE, MINI DIN 6 MALE/MALE 3 FT Cbl Md6 Male/ Md6 Male 3 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details