L-com, Inc. Molded Cable, Mini DIN 6 Male / Male, 15.0 ft DK226MM-15

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Tin plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Gaming peripherals Power Supply Connection Analog audio PS/2
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Tin plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Gaming peripherals Power Supply Connection Analog audio PS/2

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, Mini DIN 6 Male / Male, 15.0 ft - DK226MM-15 - L-com, Inc.
North Andover, MA, United States
Molded Cable, Mini DIN 6 Male / Male, 15.0 ft
DK226MM-15
Molded Cable, Mini DIN 6 Male / Male, 15.0 ft DK226MM-15
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Tin plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Application Gaming peripherals Power Supply Connection Analog audio PS/2

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Tin plated contacts provide reliable connections with repeated mating cycles
  • All lines wired straight through for keyboard and mouse applications
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Gaming peripherals
  • Power Supply Connection
  • Analog audio
  • PS/2
Supplier's Site
Cbl Md6 Male/ Md6 Male 15 L-Com - 89M9384 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md6 Male/ Md6 Male 15 L-Com
89M9384
Cbl Md6 Male/ Md6 Male 15 L-Com 89M9384
CBL MD6 MALE/ MD6 MALE 15

CBL MD6 MALE/ MD6 MALE 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK226MM-15 89M9384
Product Name Molded Cable, Mini DIN 6 Male / Male, 15.0 ft Cbl Md6 Male/ Md6 Male 15 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details