L-com, Inc. Molded Cable, Mini DIN 6 Male / Male, 10.0 ft DK226MM-10

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Application Gaming peripherals Analog audio Power Supply Connection PS/2
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Application Gaming peripherals Analog audio Power Supply Connection PS/2

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, Mini DIN 6 Male / Male, 10.0 ft - DK226MM-10 - L-com, Inc.
North Andover, MA, United States
Molded Cable, Mini DIN 6 Male / Male, 10.0 ft
DK226MM-10
Molded Cable, Mini DIN 6 Male / Male, 10.0 ft DK226MM-10
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Application Gaming peripherals Analog audio Power Supply Connection PS/2

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles
  • All lines wired straight through for keyboard and mouse applications
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Gaming peripherals
  • Analog audio
  • Power Supply Connection
  • PS/2
Supplier's Site
Cbl Md6 Male/ Md6 Male 10 Rohs Compliant L-Com - 37K6716 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md6 Male/ Md6 Male 10 Rohs Compliant L-Com
37K6716
Cbl Md6 Male/ Md6 Male 10 Rohs Compliant L-Com 37K6716
CBL MD6 MALE/ MD6 MALE 10 ROHS COMPLIANT: YES

CBL MD6 MALE/ MD6 MALE 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK226MM-10 37K6716
Product Name Molded Cable, Mini DIN 6 Male / Male, 10.0 ft Cbl Md6 Male/ Md6 Male 10 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details