L-com, Inc. Molded Cable, Mini DIN 6 Male / Male, 1.0 ft DK226MM-1

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Gaming peripherals Power Supply Connection Analog audio PS/2
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Gaming peripherals Power Supply Connection Analog audio PS/2

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, Mini DIN 6 Male / Male, 1.0 ft - DK226MM-1 - L-com, Inc.
North Andover, MA, United States
Molded Cable, Mini DIN 6 Male / Male, 1.0 ft
DK226MM-1
Molded Cable, Mini DIN 6 Male / Male, 1.0 ft DK226MM-1
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for keyboard and mouse applications Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Gaming peripherals Power Supply Connection Analog audio PS/2

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for keyboard and mouse applications
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Mini DIN 6 position male to male connectors; lengths range from 1 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles

Application

  • Gaming peripherals
  • Power Supply Connection
  • Analog audio
  • PS/2
Supplier's Site
Cbl Md6 Male/ Md6 Male 1 L-Com - 89M9383 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md6 Male/ Md6 Male 1 L-Com
89M9383
Cbl Md6 Male/ Md6 Male 1 L-Com 89M9383
CBL MD6 MALE/ MD6 MALE 1

CBL MD6 MALE/ MD6 MALE 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK226MM-1 89M9383
Product Name Molded Cable, Mini DIN 6 Male / Male, 1.0 ft Cbl Md6 Male/ Md6 Male 1 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details