L-com, Inc. Molded Extension Cable, Mini DIN 6 Male / Female, 6.0 ft DK226MF-6

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 6 position cables Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio Power Supply Connection PS/2 Gaming peripherals
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 6 position cables Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio Power Supply Connection PS/2 Gaming peripherals

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, Mini DIN 6 Male / Female, 6.0 ft - DK226MF-6 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, Mini DIN 6 Male / Female, 6.0 ft
DK226MF-6
Molded Extension Cable, Mini DIN 6 Male / Female, 6.0 ft DK226MF-6
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 6 position cables Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio Power Supply Connection PS/2 Gaming peripherals

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending Mini DIN 6 position cables
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles

Application

  • Analog audio
  • Power Supply Connection
  • PS/2
  • Gaming peripherals
Supplier's Site
Cbl Md6 Male/ Md6 Female 6 Rohs Compliant L-Com - 26H1807 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md6 Male/ Md6 Female 6 Rohs Compliant L-Com
26H1807
Cbl Md6 Male/ Md6 Female 6 Rohs Compliant L-Com 26H1807
CBL MD6 MALE/ MD6 FEMALE 6 ROHS COMPLIANT: YES

CBL MD6 MALE/ MD6 FEMALE 6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK226MF-6 26H1807
Product Name Molded Extension Cable, Mini DIN 6 Male / Female, 6.0 ft Cbl Md6 Male/ Md6 Female 6 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6333A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details