L-com, Inc. Molded Extension Cable, Mini DIN 6 Male / Female, 15.0 ft DK226MF-15

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 6 position cables Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio Gaming peripherals Power Supply Connection PS/2
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 6 position cables Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio Gaming peripherals Power Supply Connection PS/2

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, Mini DIN 6 Male / Female, 15.0 ft - DK226MF-15 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, Mini DIN 6 Male / Female, 15.0 ft
DK226MF-15
Molded Extension Cable, Mini DIN 6 Male / Female, 15.0 ft DK226MF-15
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 6 position cables Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio Gaming peripherals Power Supply Connection PS/2

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending Mini DIN 6 position cables
  • Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles

Application

  • Analog audio
  • Gaming peripherals
  • Power Supply Connection
  • PS/2
Supplier's Site
Cbl Md6 Male/ Md6 Female 15 L-Com - 89M9382 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md6 Male/ Md6 Female 15 L-Com
89M9382
Cbl Md6 Male/ Md6 Female 15 L-Com 89M9382
CBL MD6 MALE/ MD6 FEMALE 15

CBL MD6 MALE/ MD6 FEMALE 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK226MF-15 89M9382
Product Name Molded Extension Cable, Mini DIN 6 Male / Female, 15.0 ft Cbl Md6 Male/ Md6 Female 15 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details