L-com, Inc. Molded Extension Cable, Mini DIN 6 Male / Female, 10.0 ft DK226MF-10

Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 6 position cables Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio PS/2 Gaming peripherals Power Supply Connection
Description
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 6 position cables Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio PS/2 Gaming peripherals Power Supply Connection

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, Mini DIN 6 Male / Female, 10.0 ft - DK226MF-10 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, Mini DIN 6 Male / Female, 10.0 ft
DK226MF-10
Molded Extension Cable, Mini DIN 6 Male / Female, 10.0 ft DK226MF-10
L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending Mini DIN 6 position cables Foil plus braid shield provides maximum protection against EMI/RFI Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Tin plated contacts provide reliable connections with repeated mating cycles Application Analog audio PS/2 Gaming peripherals Power Supply Connection

L-com's top of the line offering of Mini DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf Mini DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending Mini DIN 6 position cables
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Mini DIN 6 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Tin plated contacts provide reliable connections with repeated mating cycles

Application

  • Analog audio
  • PS/2
  • Gaming peripherals
  • Power Supply Connection
Supplier's Site
Cbl Md6 Male/ Md6 Female 10 Rohs Compliant L-Com - 26H1802 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md6 Male/ Md6 Female 10 Rohs Compliant L-Com
26H1802
Cbl Md6 Male/ Md6 Female 10 Rohs Compliant L-Com 26H1802
CBL MD6 MALE/ MD6 FEMALE 10 ROHS COMPLIANT: YES

CBL MD6 MALE/ MD6 FEMALE 10 ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DK226MF-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
DK226MF-10
Cable Assemblies - Circular Cable Assemblies DK226MF-10
CBL MD6 MALE/ MD6 FEMALE 10'

CBL MD6 MALE/ MD6 FEMALE 10'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DK226MF-10 26H1802 DK226MF-10
Product Name Molded Extension Cable, Mini DIN 6 Male / Female, 10.0 ft Cbl Md6 Male/ Md6 Female 10 Rohs Compliant L-Com Cable Assemblies - Circular Cable Assemblies
Cable Shielding Foil Braid Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W15-E-5-Q7-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2500/102-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
1/4″ Phone Plug to X100W Mini-Hook, Audio Test Cable - 2520 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details