L-com, Inc. Molded Cable, DIN 5 Male / Male, 3.0 ft DK225MM-3

Description
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for standard DIN cable applications DIN 5 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Control interface MIDI Power Supply Connection
Description
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for standard DIN cable applications DIN 5 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Control interface MIDI Power Supply Connection

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, DIN 5 Male / Male, 3.0 ft - DK225MM-3 - L-com, Inc.
North Andover, MA, United States
Molded Cable, DIN 5 Male / Male, 3.0 ft
DK225MM-3
Molded Cable, DIN 5 Male / Male, 3.0 ft DK225MM-3
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for standard DIN cable applications DIN 5 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Control interface MIDI Power Supply Connection

L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for standard DIN cable applications
  • DIN 5 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Control interface
  • MIDI
  • Power Supply Connection
Supplier's Site
Cbl Din5 Male/ Din5 Male 3 Rohs Compliant L-Com - 89M9381 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Din5 Male/ Din5 Male 3 Rohs Compliant L-Com
89M9381
Cbl Din5 Male/ Din5 Male 3 Rohs Compliant L-Com 89M9381
CBL DIN5 MALE/ DIN5 MALE 3 ROHS COMPLIANT: YES

CBL DIN5 MALE/ DIN5 MALE 3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK225MM-3 89M9381
Product Name Molded Cable, DIN 5 Male / Male, 3.0 ft Cbl Din5 Male/ Din5 Male 3 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL1 Mini-Hooks - 1050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details