L-com, Inc. Molded Cable, DIN 5 Male / Male, 10.0 ft DK225MM-10

Description
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for standard DIN cable applications Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point DIN 5 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Application Control interface MIDI Power Supply Connection
Description
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for standard DIN cable applications Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point DIN 5 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Application Control interface MIDI Power Supply Connection

Suppliers

Company
Product
Description
Supplier Links
Molded Cable, DIN 5 Male / Male, 10.0 ft - DK225MM-10 - L-com, Inc.
North Andover, MA, United States
Molded Cable, DIN 5 Male / Male, 10.0 ft
DK225MM-10
Molded Cable, DIN 5 Male / Male, 10.0 ft DK225MM-10
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for standard DIN cable applications Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point DIN 5 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Application Control interface MIDI Power Supply Connection

L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for standard DIN cable applications
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • DIN 5 position male to male connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Control interface
  • MIDI
  • Power Supply Connection
Supplier's Site
Cbl Din5 Male/ Din5 Male 10 Rohs Compliant L-Com - 89M9378 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Din5 Male/ Din5 Male 10 Rohs Compliant L-Com
89M9378
Cbl Din5 Male/ Din5 Male 10 Rohs Compliant L-Com 89M9378
CBL DIN5 MALE/ DIN5 MALE 10 ROHS COMPLIANT: YES

CBL DIN5 MALE/ DIN5 MALE 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK225MM-10 89M9378
Product Name Molded Cable, DIN 5 Male / Male, 10.0 ft Cbl Din5 Male/ Din5 Male 10 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details