L-com, Inc. Molded Extension Cable, DIN 5, Male / Female, 3.0 ft DK225MF-3

Description
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DIN 5 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Gold plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for extending DIN cables Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Control interface MIDI Power Supply Connection
Description
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DIN 5 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Gold plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for extending DIN cables Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Control interface MIDI Power Supply Connection

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, DIN 5, Male / Female, 3.0 ft - DK225MF-3 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, DIN 5, Male / Female, 3.0 ft
DK225MF-3
Molded Extension Cable, DIN 5, Male / Female, 3.0 ft DK225MF-3
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DIN 5 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Gold plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for extending DIN cables Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Control interface MIDI Power Supply Connection

L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DIN 5 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • All lines wired straight through for extending DIN cables
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Control interface
  • MIDI
  • Power Supply Connection
Supplier's Site
Cbl Din5 Male/ Din5 Female 3 L-Com - 89M9376 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Din5 Male/ Din5 Female 3 L-Com
89M9376
Cbl Din5 Male/ Din5 Female 3 L-Com 89M9376
CBL DIN5 MALE/ DIN5 FEMALE 3

CBL DIN5 MALE/ DIN5 FEMALE 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK225MF-3 89M9376
Product Name Molded Extension Cable, DIN 5, Male / Female, 3.0 ft Cbl Din5 Male/ Din5 Female 3 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details