L-com, Inc. Molded Extension Cable, DIN 5, Male / Female, 25.0 ft DK225MF-25

Description
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending DIN cables DIN 5 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control interface MIDI Power Supply Connection
Description
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending DIN cables DIN 5 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control interface MIDI Power Supply Connection

Suppliers

Company
Product
Description
Supplier Links
Molded Extension Cable, DIN 5, Male / Female, 25.0 ft - DK225MF-25 - L-com, Inc.
North Andover, MA, United States
Molded Extension Cable, DIN 5, Male / Female, 25.0 ft
DK225MF-25
Molded Extension Cable, DIN 5, Male / Female, 25.0 ft DK225MF-25
L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending DIN cables DIN 5 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control interface MIDI Power Supply Connection

L-com's top of the line offering of DIN cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and robust 24 AWG conductors separate these cables from any off the shelf DIN cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending DIN cables
  • DIN 5 position male to female connectors; lengths range from 3 ft. to 25 ft.; color is gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Control interface
  • MIDI
  • Power Supply Connection
Supplier's Site
Cbl Din5 Male/ Din5 Female 25 L-Com - 89M9375 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Din5 Male/ Din5 Female 25 L-Com
89M9375
Cbl Din5 Male/ Din5 Female 25 L-Com 89M9375
CBL DIN5 MALE/ DIN5 FEMALE 25

CBL DIN5 MALE/ DIN5 FEMALE 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number DK225MF-25 89M9375
Product Name Molded Extension Cable, DIN 5, Male / Female, 25.0 ft Cbl Din5 Male/ Din5 Female 25 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to XR Mini-Hook and Alligator, Test Cable - 2621XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details