L-com, Inc. Plastic PCB Jumper Box, DB9 Male / Female DJB9MF

Description
Create your own DB9, DB15 or DB25 adapters with these versatile adapter kits. Each connector position is soldered to the PCB pads. Tracers from the PCB pads to pre-drilled holes allow the user to custom wire their adapter by using the 10 supplied jumper wires. Ideal for null modem or pin reverser wiring. Kits include two snap-on covers, two D-sub connectors (1 male & 1 female) and mating hardware. Additional wires sold separately, part number DIYW (pkg 25pcs). Features Also available in DB15 and DB25 sizes; male to female genders Ideal for null modem, pin reversers, etc. D-Sub adapter kits for user defined wiring/components PCB pre-soldered to connectors - simply solder jumpers through holes in PCB for wiring scheme of choice Snap together ABS non-shielded covers for easy assembly Application Custom OEM applications Data networking RS-232 RS-485
Description
Create your own DB9, DB15 or DB25 adapters with these versatile adapter kits. Each connector position is soldered to the PCB pads. Tracers from the PCB pads to pre-drilled holes allow the user to custom wire their adapter by using the 10 supplied jumper wires. Ideal for null modem or pin reverser wiring. Kits include two snap-on covers, two D-sub connectors (1 male & 1 female) and mating hardware. Additional wires sold separately, part number DIYW (pkg 25pcs). Features Also available in DB15 and DB25 sizes; male to female genders Ideal for null modem, pin reversers, etc. D-Sub adapter kits for user defined wiring/components PCB pre-soldered to connectors - simply solder jumpers through holes in PCB for wiring scheme of choice Snap together ABS non-shielded covers for easy assembly Application Custom OEM applications Data networking RS-232 RS-485

Suppliers

Company
Product
Description
Supplier Links
Plastic PCB Jumper Box, DB9 Male / Female - DJB9MF - L-com, Inc.
North Andover, MA, United States
Plastic PCB Jumper Box, DB9 Male / Female
DJB9MF
Plastic PCB Jumper Box, DB9 Male / Female DJB9MF
Create your own DB9, DB15 or DB25 adapters with these versatile adapter kits. Each connector position is soldered to the PCB pads. Tracers from the PCB pads to pre-drilled holes allow the user to custom wire their adapter by using the 10 supplied jumper wires. Ideal for null modem or pin reverser wiring. Kits include two snap-on covers, two D-sub connectors (1 male & 1 female) and mating hardware. Additional wires sold separately, part number DIYW (pkg 25pcs). Features Also available in DB15 and DB25 sizes; male to female genders Ideal for null modem, pin reversers, etc. D-Sub adapter kits for user defined wiring/components PCB pre-soldered to connectors - simply solder jumpers through holes in PCB for wiring scheme of choice Snap together ABS non-shielded covers for easy assembly Application Custom OEM applications Data networking RS-232 RS-485

Create your own DB9, DB15 or DB25 adapters with these versatile adapter kits. Each connector position is soldered to the PCB pads. Tracers from the PCB pads to pre-drilled holes allow the user to custom wire their adapter by using the 10 supplied jumper wires. Ideal for null modem or pin reverser wiring. Kits include two snap-on covers, two D-sub connectors (1 male & 1 female) and mating hardware. Additional wires sold separately, part number DIYW (pkg 25pcs).

Features

  • Also available in DB15 and DB25 sizes; male to female genders
  • Ideal for null modem, pin reversers, etc.
  • D-Sub adapter kits for user defined wiring/components
  • PCB pre-soldered to connectors - simply solder jumpers through holes in PCB for wiring scheme of choice
  • Snap together ABS non-shielded covers for easy assembly

Application

  • Custom OEM applications
  • Data networking
  • RS-232
  • RS-485
Supplier's Site
Adpt Kit Db9M/f W/pcb& Wires L-Com - 89M9372 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Kit Db9M/f W/pcb& Wires L-Com
89M9372
Adpt Kit Db9M/f W/pcb& Wires L-Com 89M9372
ADPT KIT DB9M/F W/PCB& WIRES

ADPT KIT DB9M/F W/PCB& WIRES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DJB9MF 89M9372
Product Name Plastic PCB Jumper Box, DB9 Male / Female Adpt Kit Db9M/f W/pcb& Wires L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97005-021-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 45°
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details