L-com, Inc. End Cap with 2 DB9F, Solder Type DIYM9F2

Description
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided. Features Gold plated contacts provide reliable connections with repeated mating cycles Heavy gauge steel construction for long life Dual DB9 female end cap for user defined adapters End caps utilize solder cup D-Sub connectors for easy termination of wire or components Application Data networking Custom OEM applications RS-232 RS-485
Description
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided. Features Gold plated contacts provide reliable connections with repeated mating cycles Heavy gauge steel construction for long life Dual DB9 female end cap for user defined adapters End caps utilize solder cup D-Sub connectors for easy termination of wire or components Application Data networking Custom OEM applications RS-232 RS-485

Suppliers

Company
Product
Description
Supplier Links
End Cap with 2 DB9F, Solder Type - DIYM9F2 - L-com, Inc.
North Andover, MA, United States
End Cap with 2 DB9F, Solder Type
DIYM9F2
End Cap with 2 DB9F, Solder Type DIYM9F2
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided. Features Gold plated contacts provide reliable connections with repeated mating cycles Heavy gauge steel construction for long life Dual DB9 female end cap for user defined adapters End caps utilize solder cup D-Sub connectors for easy termination of wire or components Application Data networking Custom OEM applications RS-232 RS-485

A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Heavy gauge steel construction for long life
  • Dual DB9 female end cap for user defined adapters
  • End caps utilize solder cup D-Sub connectors for easy termination of wire or components

Application

  • Data networking
  • Custom OEM applications
  • RS-232
  • RS-485
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Caps, Grips, and Closures
Product Number DIYM9F2
Product Name End Cap with 2 DB9F, Solder Type
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap Spigot End 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Plastic Pad Covers - 32907 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
API Aluminum Dust Cap|Master File - TCDC-A400 - Kuriyama of America, Inc.
Specs
Material Aluminum; Aluminum
View Details