L-com, Inc. HD15 Female Connector for Field Termination with Screwless Terminal Block DGSH15FT

Description
The DGSH15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Easily terminate HD15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Connector is HD15 female Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission
Description
The DGSH15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Easily terminate HD15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Connector is HD15 female Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
HD15 Female Connector for Field Termination with Screwless Terminal Block - DGSH15FT - L-com, Inc.
North Andover, MA, United States
HD15 Female Connector for Field Termination with Screwless Terminal Block
DGSH15FT
HD15 Female Connector for Field Termination with Screwless Terminal Block DGSH15FT
The DGSH15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Easily terminate HD15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Connector is HD15 female Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission

The DGSH15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Easily terminate HD15 female connectors in the field, no crimping or soldering required
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks
  • Connector is HD15 female
  • Panel mountable for thicknesses of up to 0.062"

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site
Conn,hd15F Fld Term Screwless Rohs Compliant L-Com - 51T9270 - Newark, An Avnet Company
Chicago, IL, United States
Conn,hd15F Fld Term Screwless Rohs Compliant L-Com
51T9270
Conn,hd15F Fld Term Screwless Rohs Compliant L-Com 51T9270
CONN,HD15F FLD TERM SCREWLESS ROHS COMPLIANT: YES

CONN,HD15F FLD TERM SCREWLESS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGSH15FT 51T9270
Product Name HD15 Female Connector for Field Termination with Screwless Terminal Block Conn,hd15F Fld Term Screwless Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 119079819 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details