L-com, Inc. DB9 Female Connector for Field Termination with Screwless Terminal Block DGS9FT

Description
The DGS9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB9 female Panel mountable for thicknesses of up to 0.062" Easily terminate DB9 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Application Data networks Serial data transmission Device management Instrument control
Description
The DGS9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB9 female Panel mountable for thicknesses of up to 0.062" Easily terminate DB9 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Application Data networks Serial data transmission Device management Instrument control

Suppliers

Company
Product
Description
Supplier Links
DB9 Female Connector for Field Termination with Screwless Terminal Block - DGS9FT - L-com, Inc.
North Andover, MA, United States
DB9 Female Connector for Field Termination with Screwless Terminal Block
DGS9FT
DB9 Female Connector for Field Termination with Screwless Terminal Block DGS9FT
The DGS9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB9 female Panel mountable for thicknesses of up to 0.062" Easily terminate DB9 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Application Data networks Serial data transmission Device management Instrument control

The DGS9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Connector is DB9 female
  • Panel mountable for thicknesses of up to 0.062"
  • Easily terminate DB9 female connectors in the field, no crimping or soldering required
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks

Application

  • Data networks
  • Serial data transmission
  • Device management
  • Instrument control
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number DGS9FT
Product Name DB9 Female Connector for Field Termination with Screwless Terminal Block
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable socket - NEFU-X24F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Din Rail, Channel - 2946-2002-3209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Phone Needle to Female 6-32 Thread, Adapter - 8035 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details