L-com, Inc. DB25 Female Connector for Field Termination with Screwless Terminal Block DGS25FT

Description
The DGS25FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB25 female Easily terminate DB25 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Application Data networks Device management Instrument control Serial data transmission
Description
The DGS25FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB25 female Easily terminate DB25 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Application Data networks Device management Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
DB25 Female Connector for Field Termination with Screwless Terminal Block - DGS25FT - L-com, Inc.
North Andover, MA, United States
DB25 Female Connector for Field Termination with Screwless Terminal Block
DGS25FT
DB25 Female Connector for Field Termination with Screwless Terminal Block DGS25FT
The DGS25FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB25 female Easily terminate DB25 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Application Data networks Device management Instrument control Serial data transmission

The DGS25FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Connector is DB25 female
  • Easily terminate DB25 female connectors in the field, no crimping or soldering required
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Panel mountable for thicknesses of up to 0.062"
  • Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site
Conndb25F Fld Term Screwless Rohs Compliant L-Com - 51T9272 - Newark, An Avnet Company
Chicago, IL, United States
Conndb25F Fld Term Screwless Rohs Compliant L-Com
51T9272
Conndb25F Fld Term Screwless Rohs Compliant L-Com 51T9272
CONNDB25F FLD TERM SCREWLESS ROHS COMPLIANT: YES

CONNDB25F FLD TERM SCREWLESS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGS25FT 51T9272
Product Name DB25 Female Connector for Field Termination with Screwless Terminal Block Conndb25F Fld Term Screwless Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 2858105 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details