L-com, Inc. DB15 Female Connector for Field Termination with Screwless Terminal Block DGS15FT

Description
The DGS15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB15 female Easily terminate DB15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission
Description
The DGS15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB15 female Easily terminate DB15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
DB15 Female Connector for Field Termination with Screwless Terminal Block - DGS15FT - L-com, Inc.
North Andover, MA, United States
DB15 Female Connector for Field Termination with Screwless Terminal Block
DGS15FT
DB15 Female Connector for Field Termination with Screwless Terminal Block DGS15FT
The DGS15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Connector is DB15 female Easily terminate DB15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission

The DGS15FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 15 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable electrical connections utilizing no special tools. Simply depress the spring clamp, insert wire, release and the wire is secure. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Connector is DB15 female
  • Easily terminate DB15 female connectors in the field, no crimping or soldering required
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks
  • Panel mountable for thicknesses of up to 0.062"

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site
Conndb15F Fld Term Screwless L-Com - 51T9271 - Newark, An Avnet Company
Chicago, IL, United States
Conndb15F Fld Term Screwless L-Com
51T9271
Conndb15F Fld Term Screwless L-Com 51T9271
CONNDB15F FLD TERM SCREWLESS

CONNDB15F FLD TERM SCREWLESS

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGS15FT 51T9271
Product Name DB15 Female Connector for Field Termination with Screwless Terminal Block Conndb15F Fld Term Screwless L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99002-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers