L-com, Inc. Molded AT Adapter, Low Profile, DB25 Female / DB9 Female DGL259FF-IBM

Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells, gold plated contacts for the best conductivity and low profile design for tight spaces. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Low profile design allows for use in tight spaces Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Application DCE Serial WAN Modem
Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells, gold plated contacts for the best conductivity and low profile design for tight spaces. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Low profile design allows for use in tight spaces Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Application DCE Serial WAN Modem

Suppliers

Company
Product
Description
Supplier Links
Molded AT Adapter, Low Profile, DB25 Female / DB9 Female - DGL259FF-IBM - L-com, Inc.
North Andover, MA, United States
Molded AT Adapter, Low Profile, DB25 Female / DB9 Female
DGL259FF-IBM
Molded AT Adapter, Low Profile, DB25 Female / DB9 Female DGL259FF-IBM
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells, gold plated contacts for the best conductivity and low profile design for tight spaces. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Low profile design allows for use in tight spaces Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Application DCE Serial WAN Modem

Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells, gold plated contacts for the best conductivity and low profile design for tight spaces. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Low profile design allows for use in tight spaces
  • Converts standard serial cables to AT modem wiring
  • Gold contact plating provides reliable connections with repeated mating cycles

Application

  • DCE
  • Serial
  • WAN
  • Modem
Supplier's Site
Adpt At Mdm Db25F/db9F Low Pr L-Com - 89M9044 - Newark, An Avnet Company
Chicago, IL, United States
Adpt At Mdm Db25F/db9F Low Pr L-Com
89M9044
Adpt At Mdm Db25F/db9F Low Pr L-Com 89M9044
ADPT AT MDM DB25F/DB9F LOW PR

ADPT AT MDM DB25F/DB9F LOW PR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGL259FF-IBM 89M9044
Product Name Molded AT Adapter, Low Profile, DB25 Female / DB9 Female Adpt At Mdm Db25F/db9F Low Pr L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details