L-com, Inc. Capacitive Filter (EMC) Adapter, DB9 Male/Female DGFC9MF

Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a 820pf capacitor that is soldered to each contact for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGFC100K. Features 820pf capacitors reduce EMI/RFI in existing designs Also available in male to female gender combinations in DB15, DB25 & DB37 sizes Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Application Data communications Premise wiring retrofit RS-232 RS-485
Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a 820pf capacitor that is soldered to each contact for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGFC100K. Features 820pf capacitors reduce EMI/RFI in existing designs Also available in male to female gender combinations in DB15, DB25 & DB37 sizes Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Application Data communications Premise wiring retrofit RS-232 RS-485

Suppliers

Company
Product
Description
Supplier Links
Capacitive Filter (EMC) Adapter, DB9 Male/Female - DGFC9MF - L-com, Inc.
North Andover, MA, United States
Capacitive Filter (EMC) Adapter, DB9 Male/Female
DGFC9MF
Capacitive Filter (EMC) Adapter, DB9 Male/Female DGFC9MF
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a 820pf capacitor that is soldered to each contact for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGFC100K. Features 820pf capacitors reduce EMI/RFI in existing designs Also available in male to female gender combinations in DB15, DB25 & DB37 sizes Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Application Data communications Premise wiring retrofit RS-232 RS-485

L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a 820pf capacitor that is soldered to each contact for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGFC100K.

Features

  • 820pf capacitors reduce EMI/RFI in existing designs
  • Also available in male to female gender combinations in DB15, DB25 & DB37 sizes
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through for compatibility

Application

  • Data communications
  • Premise wiring retrofit
  • RS-232
  • RS-485
Supplier's Site
Adpt Db9M/f Cap Filter L-Com - 89M9038 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Db9M/f Cap Filter L-Com
89M9038
Adpt Db9M/f Cap Filter L-Com 89M9038
ADPT DB9M/F CAP FILTER

ADPT DB9M/F CAP FILTER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGFC9MF 89M9038
Product Name Capacitive Filter (EMC) Adapter, DB9 Male/Female Adpt Db9M/f Cap Filter L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79007-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details