L-com, Inc. Capacitive Filter (EMC) Adapter, DB37 Male/Female DGFC37MF

Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a 820pf capacitor that is soldered to each contact for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGFC100K. Features Also available in male to female gender combinations in DB9, DB15 & DB25 sizes Gold plated contacts provide reliable connections with repeated mating cycles 820pf capacitors reduce EMI/RFI in existing designs UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Application Data communications Premise wiring retrofit RS-232 RS-485
Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a 820pf capacitor that is soldered to each contact for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGFC100K. Features Also available in male to female gender combinations in DB9, DB15 & DB25 sizes Gold plated contacts provide reliable connections with repeated mating cycles 820pf capacitors reduce EMI/RFI in existing designs UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Application Data communications Premise wiring retrofit RS-232 RS-485

Suppliers

Company
Product
Description
Supplier Links
Capacitive Filter (EMC) Adapter, DB37 Male/Female - DGFC37MF - L-com, Inc.
North Andover, MA, United States
Capacitive Filter (EMC) Adapter, DB37 Male/Female
DGFC37MF
Capacitive Filter (EMC) Adapter, DB37 Male/Female DGFC37MF
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a 820pf capacitor that is soldered to each contact for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGFC100K. Features Also available in male to female gender combinations in DB9, DB15 & DB25 sizes Gold plated contacts provide reliable connections with repeated mating cycles 820pf capacitors reduce EMI/RFI in existing designs UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Application Data communications Premise wiring retrofit RS-232 RS-485

L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a 820pf capacitor that is soldered to each contact for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGFC100K.

Features

  • Also available in male to female gender combinations in DB9, DB15 & DB25 sizes
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 820pf capacitors reduce EMI/RFI in existing designs
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through for compatibility

Application

  • Data communications
  • Premise wiring retrofit
  • RS-232
  • RS-485
Supplier's Site
Adpt Db37M/f Cap Filter L-Com - 89M9037 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Db37M/f Cap Filter L-Com
89M9037
Adpt Db37M/f Cap Filter L-Com 89M9037
ADPT DB37M/F CAP FILTER

ADPT DB37M/F CAP FILTER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGFC37MF 89M9037
Product Name Capacitive Filter (EMC) Adapter, DB37 Male/Female Adpt Db37M/f Cap Filter L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKM3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Anderson Power Products
View Details
Connector/Terminal/Pin - 24526431 - Radwell International
Specs
Gender Male / Plug
View Details