L-com, Inc. Ferrite Filter (EMI) Adapter, DB9 Male / Female DGF9MF

Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K. Features Also available in male to female gender combinations in DB15, DB25 & DB37 sizes UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Ferrite block reduces EMI/RFI in existing designs Gold plated contacts provide reliable connections with repeated mating cycles Application EMI/RFI rich environments RS-232 RS-485 Data communications
Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K. Features Also available in male to female gender combinations in DB15, DB25 & DB37 sizes UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Ferrite block reduces EMI/RFI in existing designs Gold plated contacts provide reliable connections with repeated mating cycles Application EMI/RFI rich environments RS-232 RS-485 Data communications

Suppliers

Company
Product
Description
Supplier Links
Ferrite Filter (EMI) Adapter, DB9 Male / Female - DGF9MF - L-com, Inc.
North Andover, MA, United States
Ferrite Filter (EMI) Adapter, DB9 Male / Female
DGF9MF
Ferrite Filter (EMI) Adapter, DB9 Male / Female DGF9MF
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K. Features Also available in male to female gender combinations in DB15, DB25 & DB37 sizes UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Ferrite block reduces EMI/RFI in existing designs Gold plated contacts provide reliable connections with repeated mating cycles Application EMI/RFI rich environments RS-232 RS-485 Data communications

L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K.

Features

  • Also available in male to female gender combinations in DB15, DB25 & DB37 sizes
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through for compatibility
  • Ferrite block reduces EMI/RFI in existing designs
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • EMI/RFI rich environments
  • RS-232
  • RS-485
  • Data communications
Supplier's Site
Filtered D-Sub Adapter; D-Subminiature;Pin; Steel; Brass; Gold Flash - 70126174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filtered D-Sub Adapter; D-Subminiature;Pin; Steel; Brass; Gold Flash
70126174
Filtered D-Sub Adapter; D-Subminiature;Pin; Steel; Brass; Gold Flash 70126174
Slimline Block Ferrite Filter Adaptors, D-Subminiature Connector, Steel Shell Eliminate Problem EMI in Computing Devices Plug-receptacle feed-thru adaptor is a viable alternative solution that need to rework (retrofit) existing designs in their effort to meet FCC regulations. Filtered D-Sub adaptors where it’s necessary to limit electromagnetic interference (EMI). Easy inst

Slimline Block Ferrite Filter Adaptors, D-Subminiature Connector, Steel Shell

  • Eliminate Problem EMI in Computing Devices
    Plug-receptacle feed-thru adaptor is a viable alternative solution that need to rework (retrofit) existing designs in their effort to meet FCC regulations. Filtered D-Sub adaptors where it’s necessary to limit electromagnetic interference (EMI). Easy inst
Supplier's Site
Ferrite Filter (Emi) Adapter, Db9 Male / Female Rohs Compliant L-Com - 89M9043 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Filter (Emi) Adapter, Db9 Male / Female Rohs Compliant L-Com
89M9043
Ferrite Filter (Emi) Adapter, Db9 Male / Female Rohs Compliant L-Com 89M9043
FERRITE FILTER (EMI) ADAPTER, DB9 MALE / FEMALE ROHS COMPLIANT: YES

FERRITE FILTER (EMI) ADAPTER, DB9 MALE / FEMALE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGF9MF 70126174 89M9043
Product Name Ferrite Filter (EMI) Adapter, DB9 Male / Female Filtered D-Sub Adapter; D-Subminiature;Pin; Steel; Brass; Gold Flash Ferrite Filter (Emi) Adapter, Db9 Male / Female Rohs Compliant L-Com
Connector Type D-Sub Connector D-Sub Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products