L-com, Inc. 50 Pin SCSI Gender Changer, Male / Male DGC50M

Description
Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative. Features Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Application Data transfer Peripheral attachment
Description
Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative. Features Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Application Data transfer Peripheral attachment

Suppliers

Company
Product
Description
Supplier Links
50 Pin SCSI Gender Changer, Male / Male - DGC50M - L-com, Inc.
North Andover, MA, United States
50 Pin SCSI Gender Changer, Male / Male
DGC50M
50 Pin SCSI Gender Changer, Male / Male DGC50M
Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative. Features Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Application Data transfer Peripheral attachment

Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • Data transfer
  • Peripheral attachment
Supplier's Site
Adpt Gndr Chgr Scsi 50 M/m L-Com - 89M9031 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Scsi 50 M/m L-Com
89M9031
Adpt Gndr Chgr Scsi 50 M/m L-Com 89M9031
ADPT GNDR CHGR SCSI 50 M/M

ADPT GNDR CHGR SCSI 50 M/M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGC50M 89M9031
Product Name 50 Pin SCSI Gender Changer, Male / Male Adpt Gndr Chgr Scsi 50 M/m L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers