L-com, Inc. 50 Pin SCSI Gender Changer, Female / Female DGC50F

Description
Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Data transfer Peripheral attachment
Description
Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Data transfer Peripheral attachment

Suppliers

Company
Product
Description
Supplier Links
50 Pin SCSI Gender Changer, Female / Female - DGC50F - L-com, Inc.
North Andover, MA, United States
50 Pin SCSI Gender Changer, Female / Female
DGC50F
50 Pin SCSI Gender Changer, Female / Female DGC50F
Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Data transfer Peripheral attachment

Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data transfer
  • Peripheral attachment
Supplier's Site
Adpt Gndr Chgr Scsi 50 F/f Rohs Compliant L-Com - 36M2398 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Scsi 50 F/f Rohs Compliant L-Com
36M2398
Adpt Gndr Chgr Scsi 50 F/f Rohs Compliant L-Com 36M2398
ADPT GNDR CHGR SCSI 50 F/F ROHS COMPLIANT: YES

ADPT GNDR CHGR SCSI 50 F/F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGC50F 36M2398
Product Name 50 Pin SCSI Gender Changer, Female / Female Adpt Gndr Chgr Scsi 50 F/f Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97001-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details