L-com, Inc. Slimline Gender Changer, HD15 Male / Male, Pin 9 Omitted DGBV15M

Description
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features Gender changer converts a female HD15 interface to male UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Other gender combinations available Application Video display Analog video VGA
Description
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features Gender changer converts a female HD15 interface to male UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Other gender combinations available Application Video display Analog video VGA

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD15 Male / Male, Pin 9 Omitted - DGBV15M - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD15 Male / Male, Pin 9 Omitted
DGBV15M
Slimline Gender Changer, HD15 Male / Male, Pin 9 Omitted DGBV15M
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features Gender changer converts a female HD15 interface to male UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Other gender combinations available Application Video display Analog video VGA

Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Gender changer converts a female HD15 interface to male
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Other gender combinations available

Application

  • Video display
  • Analog video
  • VGA
Supplier's Site
Adpt Vga Gndr Chgr Hd15M/m Rohs Compliant L-Com - 21K6570 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Vga Gndr Chgr Hd15M/m Rohs Compliant L-Com
21K6570
Adpt Vga Gndr Chgr Hd15M/m Rohs Compliant L-Com 21K6570
ADPT VGA GNDR CHGR HD15M/M ROHS COMPLIANT: YES

ADPT VGA GNDR CHGR HD15M/M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGBV15M 21K6570
Product Name Slimline Gender Changer, HD15 Male / Male, Pin 9 Omitted Adpt Vga Gndr Chgr Hd15M/m Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details