L-com, Inc. Slimline Gender Changer, HD15 Female / Female, Pin 9 Omitted DGBV15F

Description
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Gender changer converts a male HD15 interface to female Other gender combinations available Application Analog video Video display VGA
Datasheet
Description
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Gender changer converts a male HD15 interface to female Other gender combinations available Application Analog video Video display VGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD15 Female / Female, Pin 9 Omitted - DGBV15F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD15 Female / Female, Pin 9 Omitted
DGBV15F
Slimline Gender Changer, HD15 Female / Female, Pin 9 Omitted DGBV15F
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Gender changer converts a male HD15 interface to female Other gender combinations available Application Analog video Video display VGA

Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gender changer converts a male HD15 interface to female
  • Other gender combinations available

Application

  • Analog video
  • Video display
  • VGA
Supplier's Site
High Density Adapter, 15Pos, Rcpt-Rcpt; D Sub Connector A L-Com - 21K6572 - Newark, An Avnet Company
Chicago, IL, United States
High Density Adapter, 15Pos, Rcpt-Rcpt; D Sub Connector A L-Com
21K6572
High Density Adapter, 15Pos, Rcpt-Rcpt; D Sub Connector A L-Com 21K6572
HIGH DENSITY ADAPTER, 15POS, RCPT-RCPT; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

HIGH DENSITY ADAPTER, 15POS, RCPT-RCPT; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGBV15F 21K6572
Product Name Slimline Gender Changer, HD15 Female / Female, Pin 9 Omitted High Density Adapter, 15Pos, Rcpt-Rcpt; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CNB.M19.GLLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers
Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details