L-com, Inc. Slimline Socket Saver, HD78 Male / Female DGBH78MF

Description
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) HD15 is often used in VGA adapter applications Wired straight through; Extends the life of frequently mated high density D-Sub connectors Application EMI/RFI rich environments Bulkhead/enclosure Cable extension Data networking
Description
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) HD15 is often used in VGA adapter applications Wired straight through; Extends the life of frequently mated high density D-Sub connectors Application EMI/RFI rich environments Bulkhead/enclosure Cable extension Data networking

Suppliers

Company
Product
Description
Supplier Links
Slimline Socket Saver, HD78 Male / Female - DGBH78MF - L-com, Inc.
North Andover, MA, United States
Slimline Socket Saver, HD78 Male / Female
DGBH78MF
Slimline Socket Saver, HD78 Male / Female DGBH78MF
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) HD15 is often used in VGA adapter applications Wired straight through; Extends the life of frequently mated high density D-Sub connectors Application EMI/RFI rich environments Bulkhead/enclosure Cable extension Data networking

Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Fully shielded to protect against EMI (electromagnetic interference)
  • HD15 is often used in VGA adapter applications
  • Wired straight through; Extends the life of frequently mated high density D-Sub connectors

Application

  • EMI/RFI rich environments
  • Bulkhead/enclosure
  • Cable extension
  • Data networking
Supplier's Site
Adpt Skt Saver Hd78 Slim M/f Rohs Compliant L-Com - 89M9022 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Skt Saver Hd78 Slim M/f Rohs Compliant L-Com
89M9022
Adpt Skt Saver Hd78 Slim M/f Rohs Compliant L-Com 89M9022
ADPT SKT SAVER HD78 SLIM M/F ROHS COMPLIANT: YES

ADPT SKT SAVER HD78 SLIM M/F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGBH78MF 89M9022
Product Name Slimline Socket Saver, HD78 Male / Female Adpt Skt Saver Hd78 Slim M/f Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2921C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details