L-com, Inc. Slimline Gender Changer, HD78 Male / Male DGBH78M

Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Available in all high density D-Sub connector sizes; male/male or female/female genders UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Data networking Bulkhead/enclosure EMI/RFI rich environments
Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Available in all high density D-Sub connector sizes; male/male or female/female genders UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Data networking Bulkhead/enclosure EMI/RFI rich environments

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD78 Male / Male - DGBH78M - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD78 Male / Male
DGBH78M
Slimline Gender Changer, HD78 Male / Male DGBH78M
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Available in all high density D-Sub connector sizes; male/male or female/female genders UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Data networking Bulkhead/enclosure EMI/RFI rich environments

Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Available in all high density D-Sub connector sizes; male/male or female/female genders
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Cable extension
  • Data networking
  • Bulkhead/enclosure
  • EMI/RFI rich environments
Supplier's Site
Adpt Gndr Chgr Hd78 Slim M/m L-Com - 89M9021 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Hd78 Slim M/m L-Com
89M9021
Adpt Gndr Chgr Hd78 Slim M/m L-Com 89M9021
ADPT GNDR CHGR HD78 SLIM M/M

ADPT GNDR CHGR HD78 SLIM M/M

Supplier's Site
SLIMLINE GENDER CHANGER, HD78 MALE/MALE - 70126264 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLIMLINE GENDER CHANGER, HD78 MALE/MALE
70126264
SLIMLINE GENDER CHANGER, HD78 MALE/MALE 70126264
SLIMLINE GENDER CHANGER, HD78 MALE/MALE

SLIMLINE GENDER CHANGER, HD78 MALE/MALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGBH78M 89M9021 70126264
Product Name Slimline Gender Changer, HD78 Male / Male Adpt Gndr Chgr Hd78 Slim M/m L-Com SLIMLINE GENDER CHANGER, HD78 MALE/MALE
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details