L-com, Inc. Slimline Gender Changer, HD78 Female / Female DGBH78F

Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Wired straight through to pass signals through a panel or enclosure Available in all high density D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments
Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Wired straight through to pass signals through a panel or enclosure Available in all high density D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD78 Female / Female - DGBH78F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD78 Female / Female
DGBH78F
Slimline Gender Changer, HD78 Female / Female DGBH78F
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Wired straight through to pass signals through a panel or enclosure Available in all high density D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments

Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Fully shielded to protect against EMI (electromagnetic interference)
  • Wired straight through to pass signals through a panel or enclosure
  • Available in all high density D-Sub connector sizes; male/male or female/female genders
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • Bulkhead/enclosure
  • Cable extension
  • Data networking
  • EMI/RFI rich environments
Supplier's Site
Adpt Gndr Chgr Hd78 Slim F/f Rohs Compliant L-Com - 87K6737 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Hd78 Slim F/f Rohs Compliant L-Com
87K6737
Adpt Gndr Chgr Hd78 Slim F/f Rohs Compliant L-Com 87K6737
ADPT GNDR CHGR HD78 SLIM F/F ROHS COMPLIANT: YES

ADPT GNDR CHGR HD78 SLIM F/F ROHS COMPLIANT: YES

Supplier's Site
SLIMLINE GENDER CHANGER, HD78 FEMALE/FEMALE - 70126263 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLIMLINE GENDER CHANGER, HD78 FEMALE/FEMALE
70126263
SLIMLINE GENDER CHANGER, HD78 FEMALE/FEMALE 70126263
SLIMLINE GENDER CHANGER, HD78 FEMALE/FEMALE

SLIMLINE GENDER CHANGER, HD78 FEMALE/FEMALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGBH78F 87K6737 70126263
Product Name Slimline Gender Changer, HD78 Female / Female Adpt Gndr Chgr Hd78 Slim F/f Rohs Compliant L-Com SLIMLINE GENDER CHANGER, HD78 FEMALE/FEMALE
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details