L-com, Inc. Slimline Gender Changer, HD62 Male / Male DGBH62M

Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Available in all high density D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments
Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Available in all high density D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD62 Male / Male - DGBH62M - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD62 Male / Male
DGBH62M
Slimline Gender Changer, HD62 Male / Male DGBH62M
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Available in all high density D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments

Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Fully shielded to protect against EMI (electromagnetic interference)
  • Available in all high density D-Sub connector sizes; male/male or female/female genders
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Bulkhead/enclosure
  • Cable extension
  • Data networking
  • EMI/RFI rich environments
Supplier's Site
Adpt Gndr Chgr Hd62 Slim M/m L-Com - 89M9019 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Hd62 Slim M/m L-Com
89M9019
Adpt Gndr Chgr Hd62 Slim M/m L-Com 89M9019
ADPT GNDR CHGR HD62 SLIM M/M

ADPT GNDR CHGR HD62 SLIM M/M

Supplier's Site
SLIMLINE GENDER CHANGER, HD62 MALE/MALE - 70126262 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLIMLINE GENDER CHANGER, HD62 MALE/MALE
70126262
SLIMLINE GENDER CHANGER, HD62 MALE/MALE 70126262
SLIMLINE GENDER CHANGER, HD62 MALE/MALE

SLIMLINE GENDER CHANGER, HD62 MALE/MALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGBH62M 89M9019 70126262
Product Name Slimline Gender Changer, HD62 Male / Male Adpt Gndr Chgr Hd62 Slim M/m L-Com SLIMLINE GENDER CHANGER, HD62 MALE/MALE
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details