L-com, Inc. Slimline Gender Changer, HD62 Female / Female DGBH62F

Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all high density D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Data networking Bulkhead/enclosure EMI/RFI rich environments
Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all high density D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Data networking Bulkhead/enclosure EMI/RFI rich environments

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD62 Female / Female - DGBH62F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD62 Female / Female
DGBH62F
Slimline Gender Changer, HD62 Female / Female DGBH62F
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all high density D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Data networking Bulkhead/enclosure EMI/RFI rich environments

Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in all high density D-Sub connector sizes; male/male or female/female genders
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Cable extension
  • Data networking
  • Bulkhead/enclosure
  • EMI/RFI rich environments
Supplier's Site
Adpt Gndr Chgr Hd62 Slim F/f L-Com - 66H7980 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Hd62 Slim F/f L-Com
66H7980
Adpt Gndr Chgr Hd62 Slim F/f L-Com 66H7980
ADPT GNDR CHGR HD62 SLIM F/F

ADPT GNDR CHGR HD62 SLIM F/F

Supplier's Site
SLIMLINE GENDER CHANGER, HD62 FEMALE/FEMALE - 70126261 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLIMLINE GENDER CHANGER, HD62 FEMALE/FEMALE
70126261
SLIMLINE GENDER CHANGER, HD62 FEMALE/FEMALE 70126261
SLIMLINE GENDER CHANGER, HD62 FEMALE/FEMALE

SLIMLINE GENDER CHANGER, HD62 FEMALE/FEMALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGBH62F 66H7980 70126261
Product Name Slimline Gender Changer, HD62 Female / Female Adpt Gndr Chgr Hd62 Slim F/f L-Com SLIMLINE GENDER CHANGER, HD62 FEMALE/FEMALE
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Assortment of plugs - NEKM-C6-C45-P3-S - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers