L-com, Inc. Slimline Gender Changer, HD44 Female / Female DGBH44F

Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all high density D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Data networking Bulkhead/enclosure EMI/RFI rich environments
Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all high density D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Data networking Bulkhead/enclosure EMI/RFI rich environments

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD44 Female / Female - DGBH44F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD44 Female / Female
DGBH44F
Slimline Gender Changer, HD44 Female / Female DGBH44F
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all high density D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Cable extension Data networking Bulkhead/enclosure EMI/RFI rich environments

Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in all high density D-Sub connector sizes; male/male or female/female genders
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Cable extension
  • Data networking
  • Bulkhead/enclosure
  • EMI/RFI rich environments
Supplier's Site
Adpt Gndr Chgr Hd44 Slim F/f L-Com - 82H8230 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Gndr Chgr Hd44 Slim F/f L-Com
82H8230
Adpt Gndr Chgr Hd44 Slim F/f L-Com 82H8230
ADPT GNDR CHGR HD44 SLIM F/F

ADPT GNDR CHGR HD44 SLIM F/F

Supplier's Site
SLIMLINE GENDER CHANGER, HD44 FEMALE/FEMALE - 70126259 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLIMLINE GENDER CHANGER, HD44 FEMALE/FEMALE
70126259
SLIMLINE GENDER CHANGER, HD44 FEMALE/FEMALE 70126259
SLIMLINE GENDER CHANGER, HD44 FEMALE/FEMALE

SLIMLINE GENDER CHANGER, HD44 FEMALE/FEMALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGBH44F 82H8230 70126259
Product Name Slimline Gender Changer, HD44 Female / Female Adpt Gndr Chgr Hd44 Slim F/f L-Com SLIMLINE GENDER CHANGER, HD44 FEMALE/FEMALE
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99204-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details